onsemi Bipolar Transistor 6N138SDV

Description
LOW INPUT CURRENT HIGH GAIN SPLIT DARLINGTON OPTOCOUPLERS Product overview: 6N138SDV from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N138SDV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LOW INPUT CURRENT HIGH GAIN SPLIT DARLINGTON OPTOCOUPLERS Product overview: 6N138SDV from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N138SDV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-6N138SDV
Bipolar Transistor 903-6N138SDV
LOW INPUT CURRENT HIGH GAIN SPLIT DARLINGTON OPTOCOUPLERS Product overview: 6N138SDV from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N138SDV can be used for catalog matching and distributor lookup.

LOW INPUT CURRENT HIGH GAIN SPLIT DARLINGTON OPTOCOUPLERS Product overview: 6N138SDV from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N138SDV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - 6N138SDV - 1129672-6N138SDV - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 6N138SDV
1129672-6N138SDV
Optoisolators - Transistor, Photovoltaic Output - 6N138SDV 1129672-6N138SDV
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1129672-6N138SDV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 1 Voltage - Isolation: 2500Vrms Turn On / Turn Off Time (Typ): 1.5μs, 7μs Part Status: Obsolete(EOL) Family Name: 6N138 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD Output Voltage MAX: 7V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% @ 1.6mA Alternative Parts (Cross-Reference): HCPL-270L-360E; 6N138SDVM; Introduction Date: February 04, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1129672-6N138SDV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Darlington with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Turn On / Turn Off Time (Typ): 1.5μs, 7μs
Part Status: Obsolete(EOL)
Family Name: 6N138
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SMD
Output Voltage MAX: 7V
Output Current per Channel: 60mA
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 300% @ 1.6mA
Alternative Parts (Cross-Reference): HCPL-270L-360E; 6N138SDVM;
Introduction Date: February 04, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 903-6N138SDV 1129672-6N138SDV
Product Name Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - 6N138SDV
Package Type Reel - TR SOT3
Unlock Full Specs
to access all available technical data