onsemi SMD 2.5kV 60mA Bipolar Transistor 6N138SD

Description
1-Ch Optocoupler, 2.5kV Isolation, 60mA Output, SMD Product overview: 6N138SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N138SD can be used for catalog matching and distributor lookup.
Request a Quote
Description
1-Ch Optocoupler, 2.5kV Isolation, 60mA Output, SMD Product overview: 6N138SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N138SD can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6N138SD is a surface-mount, single-channel optocoupler with a split Darlington photodetector, designed for digital logic isolation and high common mode noise immunity. It features a 0.5mA minimum input current, a current transfer ratio of 300% to 1300% at 1.6mA input and 4.5V supply, and a low output saturation voltage. The device provides 2500 Vrms isolation voltage and 10 kV/µs common mode transient immunity. It is U.L. recognized (File # E90700) and meets VDE0884 requirements for variants with the V suffix. The package is surface-mount, conforming to the 8-pin DIP form factor with lead spacing optimized for SMD assembly.

Datasheet Summary
Powered by GS/AI

The 6N138SD is a surface-mount, single-channel optocoupler with a split Darlington photodetector, designed for digital logic isolation and high common mode noise immunity. It features a 0.5mA minimum input current, a current transfer ratio of 300% to 1300% at 1.6mA input and 4.5V supply, and a low output saturation voltage. The device provides 2500 Vrms isolation voltage and 10 kV/µs common mode transient immunity. It is U.L. recognized (File # E90700) and meets VDE0884 requirements for variants with the V suffix. The package is surface-mount, conforming to the 8-pin DIP form factor with lead spacing optimized for SMD assembly.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5kV 60mA Bipolar Transistor
903-6N138SD
SMD 2.5kV 60mA Bipolar Transistor 903-6N138SD
1-Ch Optocoupler, 2.5kV Isolation, 60mA Output, SMD Product overview: 6N138SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N138SD can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 2.5kV Isolation, 60mA Output, SMD Product overview: 6N138SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N138SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-6N138SD
Product Name SMD 2.5kV 60mA Bipolar Transistor
IC(max) 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

25V 0.5A SOT23 Bipolar Transistor - 276-BC818K-25 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 25 volts
View Details
3 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ASL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
2 suppliers
Bipolar Transistors - 1219934 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details