The 6N136VM is an 8-pin DIP high-speed transistor optocoupler consisting of an AlGaAs LED optically coupled to a high-speed photodetector transistor with a separate base bias connection for improved speed and noise immunity. It has a minimum isolation voltage of 5,000 VAC RMS for one minute and meets UL1577 and DIN EN/IEC60747-5-5 safety standards. The device supports data rates up to 1 Mbit/s with a typical propagation delay of 0.25 μs to 0.8 μs depending on load conditions, and provides a common mode transient immunity of 15,000 V/μs minimum. The operating temperature range is 0°C to 70°C with a storage temperature range of -40°C to +125°C. The package has an external creepage of at least 8.0 mm and a clearance of at least 7.4 mm. This variant includes the DIN EN/IEC60747-5-5 option certification.
HIGH SPEED TRANSISTOR OPTOCOUPLE Product overview: 6N136VM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N136VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-6N136VM |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |