The 6N136TVM is an 8-pin dual-in-line package high-speed transistor optocoupler with a 0.4" lead spacing, designed for signal isolation in line receivers, pulse transformer replacement, and CMOS-LSTTL-TTL output interfaces. It features an AlGaAs LED coupled to a high-speed photodetector transistor, with a minimum common mode transient immunity of 15,000 V/µs and a current transfer ratio of 19% to 50% at 16 mA input current. The device meets UL1577 (5,000 VAC RMS for 1 minute) and DIN EN/IEC 60747-5-5 safety standards, and is RoHS compliant. The maximum operating temperature is 100°C, with a supply voltage range of 4.5 to 20 V. Propagation delay is specified at 0.25 µs typ to logic low and 0.26 µs typ to logic high under standard test conditions.
High Speed Optocouplers Hi-Speed Transistor Optocouplers Product overview: 6N136TVM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N136TVM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 902-6N136TVM |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |