The 6N136 is a single-channel high-speed transistor optocoupler featuring an AlGaAs LED optically coupled to a high-speed photodetector transistor, designed for applications such as line receivers and TTL/CMOS interface isolation. It operates at 1 MBit/s with a common mode rejection of 10 kV/µs and a working voltage of 480 V RMS. The device is packaged in an 8-pin DIP and meets UL recognition File # E90700. The 6N136 has a maximum output current of 8 mA and operates from -55°C to +100°C. Its input forward voltage is 1.45 V at 16 mA input current, and it guarantees current transfer ratio over 0°C to 70°C.
1Mbps Optocoupler, 2.5kV Isolation, SMD, 8mA Output Product overview: 6N136SV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV, 8mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5kV, 8mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N136SV can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-6N136SV |
| Product Name | SMD 2.5kV 8mA Bipolar Transistor |
| IC(max) | 8 milliamps |