onsemi Optoisolators - Transistor, Photovoltaic Output - 6N135W 6N135W

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1129656-6N135W Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 8-DIP (0.400", 10.16mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Number of Channels: 1 Voltage - Isolation: 2500Vrms Turn On / Turn Off Time (Typ): 450ns, 500ns Part Status: Obsolete(EOL) Family Name: 6N135 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 7% @ 16mA Current Transfer Ratio (Maximum): 50% @ 16mA Alternative Parts (Cross-Reference): TLP551-O(F); TLP551-O; HCPL-2503-060; Introduction Date: January 26, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1129656-6N135W Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 8-DIP (0.400", 10.16mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Number of Channels: 1 Voltage - Isolation: 2500Vrms Turn On / Turn Off Time (Typ): 450ns, 500ns Part Status: Obsolete(EOL) Family Name: 6N135 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 7% @ 16mA Current Transfer Ratio (Maximum): 50% @ 16mA Alternative Parts (Cross-Reference): TLP551-O(F); TLP551-O; HCPL-2503-060; Introduction Date: January 26, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 6N135W - 1129656-6N135W - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 6N135W
1129656-6N135W
Optoisolators - Transistor, Photovoltaic Output - 6N135W 1129656-6N135W
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1129656-6N135W Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 8-DIP (0.400", 10.16mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Number of Channels: 1 Voltage - Isolation: 2500Vrms Turn On / Turn Off Time (Typ): 450ns, 500ns Part Status: Obsolete(EOL) Family Name: 6N135 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 7% @ 16mA Current Transfer Ratio (Maximum): 50% @ 16mA Alternative Parts (Cross-Reference): TLP551-O(F); TLP551-O; HCPL-2503-060; Introduction Date: January 26, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1129656-6N135W
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 8-DIP (0.400", 10.16mm)
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.45V
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Turn On / Turn Off Time (Typ): 450ns, 500ns
Part Status: Obsolete(EOL)
Family Name: 6N135
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-DIP
Output Voltage MAX: 20V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 7% @ 16mA
Current Transfer Ratio (Maximum): 50% @ 16mA
Alternative Parts (Cross-Reference): TLP551-O(F); TLP551-O; HCPL-2503-060;
Introduction Date: January 26, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1129656-6N135W
Product Name Optoisolators - Transistor, Photovoltaic Output - 6N135W
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details
Discrete Semiconductor Products - Transistors - IGBTs - AIHD06N60RFATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details