onsemi SMD 2.5kV 8mA Bipolar Transistor 6N135SV

Description
1Mbps Optocoupler, 2.5kV Isolation, SMD, 8mA Output Product overview: 6N135SV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV, 8mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5kV, 8mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N135SV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1Mbps Optocoupler, 2.5kV Isolation, SMD, 8mA Output Product overview: 6N135SV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV, 8mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5kV, 8mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N135SV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5kV 8mA Bipolar Transistor
903-6N135SV
SMD 2.5kV 8mA Bipolar Transistor 903-6N135SV
1Mbps Optocoupler, 2.5kV Isolation, SMD, 8mA Output Product overview: 6N135SV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV, 8mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5kV, 8mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N135SV can be used for catalog matching and distributor lookup.

1Mbps Optocoupler, 2.5kV Isolation, SMD, 8mA Output Product overview: 6N135SV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV, 8mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5kV, 8mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N135SV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - 6N135SV - 1129655-6N135SV - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 6N135SV
1129655-6N135SV
Optoisolators - Transistor, Photovoltaic Output - 6N135SV 1129655-6N135SV
Manufacturer: ON Semiconductor Win Source Part Number: 1129655-6N135SV Packaging: Tube Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 20V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 7% at 16mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: 6N135 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 450ns, 500ns Voltage - Forward (Vf): 1.45V

Manufacturer: ON Semiconductor
Win Source Part Number: 1129655-6N135SV
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor with Base
Input Type: DC
Current - Output / Channel: 8mA
Voltage - Isolation: 2500Vrms
Categories: Isolators
Supplier Device Package: 8-SMD
Status: Obsolete
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 7% at 16mA
Current Transfer Ratio (Maximum): 50% at 16mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: 6N135
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 450ns, 500ns
Voltage - Forward (Vf): 1.45V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-6N135SV 1129655-6N135SV
Product Name SMD 2.5kV 8mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - 6N135SV
IC(max) 8 milliamps
PD 100 milliwatts
hfe 18
Unlock Full Specs
to access all available technical data