The 6N135SM is an 8-pin DIP high-speed transistor optocoupler with an AlGaAs LED optically coupled to a high-speed photodetector transistor, offering 1 MBit/s data rate and internal noise shielding. It features a PDIP8 GW package with lead bend for surface-mount applications, measuring 9.655 mm by 6.61 mm with 2.54 mm pitch. It complies with UL1577 for 5,000 VAC RMS isolation for one minute and DIN EN/IEC60747-5-5 standards. Maximum working isolation voltage is 890 Vpeak, with an operating temperature range of -40°C to 100°C and supply voltage of 4.5 V to 20 V.
High Speed Transistor Optocouplers, 1000-BLKBG Product overview: 6N135SM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N135SM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-6N135SM |
| Product Name | Bipolar Transistor |
| IC(max) | 8 milliamps |