The 6N135SDVM is a high-speed transistor optocoupler in a PDIP8 GW surface-mount package, consisting of an AlGaAs LED optically coupled to a high-speed photodetector transistor. It features a recommended operating temperature range of 0°C to 70°C, a supply voltage range of 4.5 V to 20 V, and a minimum common mode transient immunity of 15,000 V/μs. The device meets UL 1577 with a 5,000 VAC RMS isolation rating for one minute and complies with DIN EN/IEC 60747-5-5. It is rated for a maximum junction temperature of 125°C and is lead-free. The part is available in tape and reel packaging with 1,000 units per reel.
High Speed Optocouplers High Speed Transistor Optocouplers Product overview: 6N135SDVM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N135SDVM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 902-6N135SDVM |
| Product Name | Bipolar Transistor |
| Package Type | Reel |