onsemi P-Channel -60V -370mA MOSFET Transistor 6HP04MH-TL-W

Description
P-Channel Small Single MOSFET, -60V, -370mA, 4.2Ω, SC 70FL / MCPH3, 3000-REEL Product overview: 6HP04MH-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -370mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -370mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-6HP04MH-TL-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel Small Single MOSFET, -60V, -370mA, 4.2Ω, SC 70FL / MCPH3, 3000-REEL Product overview: 6HP04MH-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -370mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -370mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-6HP04MH-TL-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -60V -370mA MOSFET Transistor
278-6HP04MH-TL-W
P-Channel -60V -370mA MOSFET Transistor 278-6HP04MH-TL-W
P-Channel Small Single MOSFET, -60V, -370mA, 4.2Ω, SC 70FL / MCPH3, 3000-REEL Product overview: 6HP04MH-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -370mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -370mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-6HP04MH-TL-W can be used for catalog matching and distributor lookup.

P-Channel Small Single MOSFET, -60V, -370mA, 4.2Ω, SC 70FL / MCPH3, 3000-REEL Product overview: 6HP04MH-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -370mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -370mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-6HP04MH-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 6HP04MH-TL-W - 856986-6HP04MH-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 6HP04MH-TL-W
856986-6HP04MH-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 6HP04MH-TL-W 856986-6HP04MH-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 856986-6HP04MH-TL-W Operating Temperature Range: 150°C (TJ) Features: P-Channel 370mA (Ta) 600mW (Ta) Surface Mount SC-70FL/MCPH3 Package: SOT-23-3 Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: 6HP04 Categories: Discrete Semiconductor Products Case / Package: SC-70FL/MCPH3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 6HP04MH-TL-WOSDKR, 6HP04MH-TL-W-ND, 6HP04MH-TL-WOSCT, 6HP04MH-TL-WOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 856986-6HP04MH-TL-W
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 370mA (Ta) 600mW (Ta) Surface Mount SC-70FL/MCPH3
Package: SOT-23-3 Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: 6HP04
Categories: Discrete Semiconductor Products
Case / Package: SC-70FL/MCPH3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 6HP04MH-TL-WOSDKR, 6HP04MH-TL-W-ND, 6HP04MH-TL-WOSCT, 6HP04MH-TL-WOSTR

Buy Now Datasheet
Mosfet, P-Ch, -60V, -0.37A, Sc-70Fl; Transistor Polarity Onsemi - 13AC4644 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -0.37A, Sc-70Fl; Transistor Polarity Onsemi
13AC4644
Mosfet, P-Ch, -60V, -0.37A, Sc-70Fl; Transistor Polarity Onsemi 13AC4644
MOSFET, P-CH, -60V, -0.37A, SC-70FL; Transistor Polarity:P Channel; Continuous Drain Current Id:-370mA; Drain Source Voltage Vds:-60V; On Resistance Rds(on):3.1ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.6V; Power RoHS Compliant: Yes

MOSFET, P-CH, -60V, -0.37A, SC-70FL; Transistor Polarity:P Channel; Continuous Drain Current Id:-370mA; Drain Source Voltage Vds:-60V; On Resistance Rds(on):3.1ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.6V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 6HP04MH-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
6HP04MH-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 6HP04MH-TL-W
MOSFET P-CH 60V 370MA SC70FL

MOSFET P-CH 60V 370MA SC70FL

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PCH 4V DRIVE SERIES

MOSFET PCH 4V DRIVE SERIES

Buy Now Datasheet
MOSFET PCH 4V DRIVE SERIES - 598-6HP04MH-TL-W - Utmel Electronic Limited
Hong Kong, China
MOSFET PCH 4V DRIVE SERIES
598-6HP04MH-TL-W
MOSFET PCH 4V DRIVE SERIES 598-6HP04MH-TL-W
MOSFET PCH 4V DRIVE SERIES

MOSFET PCH 4V DRIVE SERIES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-6HP04MH-TL-W 856986-6HP04MH-TL-W 13AC4644 6HP04MH-TL-W 6HP04MH-TL-W 598-6HP04MH-TL-W
Product Name P-Channel -60V -370mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 6HP04MH-TL-W Mosfet, P-Ch, -60V, -0.37A, Sc-70Fl; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET PCH 4V DRIVE SERIES
Polarity P-Channel P-Channel
PD 600 milliwatts 600 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Package Type SOT3; SC-70FL/MCPH3 TO-3 3-SMD, Flat Lead
IDSS -370 milliamps
Unlock Full Specs
to access all available technical data

Similar Products