onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - 6HP04CH-TL-W 6HP04CH-TL-W

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1006801-6HP04CH-TL-W Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CPH Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 370mA (Ta) Max Gate Charge: 0.84nC @ 10V Max Input Capacitance: 24.1pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.2 Ohm @ 190mA, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1006801-6HP04CH-TL-W Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CPH Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 370mA (Ta) Max Gate Charge: 0.84nC @ 10V Max Input Capacitance: 24.1pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.2 Ohm @ 190mA, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 6HP04CH-TL-W - 1006801-6HP04CH-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 6HP04CH-TL-W
1006801-6HP04CH-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 6HP04CH-TL-W 1006801-6HP04CH-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 1006801-6HP04CH-TL-W Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CPH Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 370mA (Ta) Max Gate Charge: 0.84nC @ 10V Max Input Capacitance: 24.1pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.2 Ohm @ 190mA, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1006801-6HP04CH-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 370mA (Ta)
Max Gate Charge: 0.84nC @ 10V
Max Input Capacitance: 24.1pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.2 Ohm @ 190mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
P-Channel -60V -370mA MOSFET Transistor
278-6HP04CH-TL-W
P-Channel -60V -370mA MOSFET Transistor 278-6HP04CH-TL-W
P-Channel Small Single MOSFET, -60V, -370mA, 4.2Ω, CPH3, 3000-REEL Product overview: 6HP04CH-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -370mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -370mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-6HP04CH-TL-W can be used for catalog matching and distributor lookup.

P-Channel Small Single MOSFET, -60V, -370mA, 4.2Ω, CPH3, 3000-REEL Product overview: 6HP04CH-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -370mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -370mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-6HP04CH-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 6HP04CH-TL-W - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
6HP04CH-TL-W
Single FETs, MOSFETs 6HP04CH-TL-W
MOSFET P-CH 60V 370MA 3CPH

MOSFET P-CH 60V 370MA 3CPH

Supplier's Site Datasheet
Mosfet, P Cg, 60V, 0.37A, Sot-23 Rohs Compliant Onsemi - 54AH9774 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Cg, 60V, 0.37A, Sot-23 Rohs Compliant Onsemi
54AH9774
Mosfet, P Cg, 60V, 0.37A, Sot-23 Rohs Compliant Onsemi 54AH9774
MOSFET, P CG, 60V, 0.37A, SOT-23 ROHS COMPLIANT: YES

MOSFET, P CG, 60V, 0.37A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 6HP04CH-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
6HP04CH-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 6HP04CH-TL-W
MOSFET P-CH 60V 370MA 3CPH

MOSFET P-CH 60V 370MA 3CPH

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PCH 4V DRIVE SERIES

MOSFET PCH 4V DRIVE SERIES

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1006801-6HP04CH-TL-W 278-6HP04CH-TL-W 6HP04CH-TL-W 54AH9774 6HP04CH-TL-W 6HP04CH-TL-W
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 6HP04CH-TL-W P-Channel -60V -370mA MOSFET Transistor Single FETs, MOSFETs Mosfet, P Cg, 60V, 0.37A, Sot-23 Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 60 volts 60 volts
TJ 150 C (302 F) 150 C (302 F)
Package Type SOT3; SOT23; 3-CPH SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
Single IGBTs - 448-AIKB30N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
5 suppliers