onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - 5Q0565RT 5Q0565RT

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 038973-5Q0565RT Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Voltage - Start Up: 15V Duty Cycle: 95% Frequency - Switching: 18kHz to 22kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Sync Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-5L (Forming) Supply Voltage - Operating: 9 V to 30 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 038973-5Q0565RT Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Voltage - Start Up: 15V Duty Cycle: 95% Frequency - Switching: 18kHz to 22kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Sync Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-5L (Forming) Supply Voltage - Operating: 9 V to 30 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - 5Q0565RT - 038973-5Q0565RT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - 5Q0565RT
038973-5Q0565RT
PMIC - PMIC - AC DC Converters, Offline Switchers - 5Q0565RT 038973-5Q0565RT
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 038973-5Q0565RT Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Voltage - Start Up: 15V Duty Cycle: 95% Frequency - Switching: 18kHz to 22kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Sync Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-5L (Forming) Supply Voltage - Operating: 9 V to 30 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 038973-5Q0565RT
Packaging: Tube/Rail
Mounting: Through Hole
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Voltage - Start Up: 15V
Duty Cycle: 95%
Frequency - Switching: 18kHz to 22kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Sync
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: TO-220F-5L (Forming)
Supply Voltage - Operating: 9 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 038973-5Q0565RT
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - 5Q0565RT
Package Type TO-220; Other; TO-220F-5L (Forming)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A01N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7684FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details