The KA5M02659RN is a power switch integrating a high-voltage SenseFET and current-mode PWM controller for off-line SMPS applications, available in an 8-DIP package. It operates at a fixed frequency of 67 kHz and has a drain-source breakdown voltage of 650 V with a typical on-resistance of 5.0 Ω. Features include pulse-by-pulse current limiting, over-voltage protection, under-voltage lockout, thermal shutdown, and auto-restart mode. The device supports a maximum supply voltage of 30 V, operates with an ambient temperature range of -25°C to +85°C, and has a maximum junction temperature of +160°C.
IC SWIT PWM CM OVP UVLO HV 8DIP Product overview: 5M02659 from ON Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-5M02659 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-5M02659 |
| Product Name | Power Management IC |
| Package Type | Other; Tube/Rail |