The KA5M0165R is a power switch integrating a 650 V SenseFET and current-mode PWM controller for off-line flyback converters, available in TO-220F-4L and 8-DIP packages. It operates at a fixed frequency of 67 kHz with a maximum on-resistance of 8 Ω. Features include under-voltage lockout, pulse-by-pulse current limiting, internal thermal shutdown at 140°C to 160°C, and a start-up current of 100 µA. The device supports over-voltage protection up to 27 V and maintains a 5.0 V reference with 0.3 mV/°C temperature stability. Its operating ambient temperature range is -25°C to +85°C.
IC SWIT PWM CM OVP UVLO HV 8DIP Product overview: 5M0165R from ON Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-5M0165R can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-5M0165R |
| Product Name | Power Management IC |
| Package Type | Other; Tube/Rail |