onsemi P-Channel -50V -0.07A 23Ohm MOSFET Transistor 5LP01S-TL-E

Description
P-Channel Small Signal MOSFET, -50V, -0.07A, 23Ohm, Single SMCP, SC-75 / SMCP, 3000-REEL Product overview: 5LP01S-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -50V, -0.07A, 23Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -50V, -0.07A, 23Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-5LP01S-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel Small Signal MOSFET, -50V, -0.07A, 23Ohm, Single SMCP, SC-75 / SMCP, 3000-REEL Product overview: 5LP01S-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -50V, -0.07A, 23Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -50V, -0.07A, 23Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-5LP01S-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -50V -0.07A 23Ohm MOSFET Transistor
278-5LP01S-TL-E
P-Channel -50V -0.07A 23Ohm MOSFET Transistor 278-5LP01S-TL-E
P-Channel Small Signal MOSFET, -50V, -0.07A, 23Ohm, Single SMCP, SC-75 / SMCP, 3000-REEL Product overview: 5LP01S-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -50V, -0.07A, 23Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -50V, -0.07A, 23Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-5LP01S-TL-E can be used for catalog matching and distributor lookup.

P-Channel Small Signal MOSFET, -50V, -0.07A, 23Ohm, Single SMCP, SC-75 / SMCP, 3000-REEL Product overview: 5LP01S-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -50V, -0.07A, 23Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -50V, -0.07A, 23Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-5LP01S-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 5LP01S-TL-E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5LP01S-TL-E-ND
Single FETs, MOSFETs 5LP01S-TL-E-ND
P-Channel 50V 70mA (Ta) 150mW (Ta) Surface Mount SMCP

P-Channel 50V 70mA (Ta) 150mW (Ta) Surface Mount SMCP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 5LP01S-TL-E - 856773-5LP01S-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 5LP01S-TL-E
856773-5LP01S-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 5LP01S-TL-E 856773-5LP01S-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 856773-5LP01S-TL-E Features: 50 V Package: Reel - TR Part Status: Obsolete Family Name: 5LP01 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 856773-5LP01S-TL-E
Features: 50 V
Package: Reel - TR
Part Status: Obsolete
Family Name: 5LP01
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 5LP01S-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
5LP01S-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 5LP01S-TL-E
MOSFET P-CH 50V 70MA SMCP

MOSFET P-CH 50V 70MA SMCP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-5LP01S-TL-E 5LP01S-TL-E-ND 856773-5LP01S-TL-E 5LP01S-TL-E
Product Name P-Channel -50V -0.07A 23Ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 5LP01S-TL-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data