The KA5L0165R is a power switch integrating a 650 V SenseFET and current mode PWM controller for off-line flyback converters, designed to reduce component count and improve system reliability. It is available in an 8-DIP package with an operating frequency of 50 kHz, a typical start-up current of 100 µA, and an internal thermal shutdown at 140-160 °C. The device features under voltage lockout, pulse-by-pulse current limiting, and an on-resistance of 8 Ω. It supports an operating ambient temperature range of -25 °C to +85 °C and a maximum junction temperature of +160 °C.
IC SWIT PWM CM OVP UVLO HV 8DIP Product overview: 5L0165R from ON Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-5L0165R can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-5L0165R |
| Product Name | Power Management IC |
| Package Type | Other; Tube/Rail |