onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - 59N25 59N25

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 197843-59N25 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 392W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 59A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 82nC @ 10V Max Input Capacitance: 4020pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 49 mOhm @ 29.5A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 197843-59N25 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 392W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 59A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 82nC @ 10V Max Input Capacitance: 4020pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 49 mOhm @ 29.5A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 59N25 - 197843-59N25 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 59N25
197843-59N25
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 59N25 197843-59N25
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 197843-59N25 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 392W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 59A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 82nC @ 10V Max Input Capacitance: 4020pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 49 mOhm @ 29.5A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 197843-59N25
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 392W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 59A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 82nC @ 10V
Max Input Capacitance: 4020pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 49 mOhm @ 29.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
250V 59A MOSFET Transistor
285-59N25
250V 59A MOSFET Transistor 285-59N25
MOSFET N-CH 250V 59A TO-3P Product overview: 59N25 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 59A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-59N25 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 59A TO-3P Product overview: 59N25 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 59A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-59N25 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 197843-59N25 285-59N25
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 59N25 250V 59A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 250 volts
PD 392000 milliwatts 392000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 40 V, 21 mΩ standard level MOSFET in LFPAK56 - BUK7Y21-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 33000 milliamps
View Details
8 suppliers
 - AUIRF2907Z - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
5 suppliers
MOSFETs - 1222883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-563
View Details
TEXAS INSTRUMENTS - TPS2031D - HIGH-SIDE MOSFET POWER SWITCH, 5.5V 8-SOIC - 815-TPS2031D - Utmel Electronic Limited
Specs
rDS(on) 0.0330 ohms
PD 725 milliwatts
TJ -40 to 125 C (-40 to 257 F)
View Details