RF Transistor, NPN Single, 10 V, 70 mA, fT = 5.5 GHz, SOT-623 / SSFP, 8000-REEL Product overview: 55GN01FA-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 V, 70 mA, 5.5 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 10 V, 70 mA, 5.5 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-55GN01FA-TL-H can be used for catalog matching and distributor lookup.
RF Transistor NPN 10V 70mA 4.5GHz ~ 5.5GHz 250mW Surface Mount 3-SSFP
RF TRANS NPN 10V 5.5GHZ 3-SSFP
RF TRANS NPN 10V 5.5GHZ 3-SSFP
Manufacturer: ON Semiconductor
Win Source Part Number: 053775-55GN01FA-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 11dB to 19dB @ 1GHz to 400MHz
Frequency - Transition: 4.5GHz to 5.5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.9dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-SSFP
Maximum Current Collector: 70mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 100 @ 10mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
RF TRANS NPN 10V 5.5GHZ 3SSFP
RF TRANS NPN 10V 5.5GHZ 3SSFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-55GN01FA-TL-H | 488-55GN01FA-TL-HTR-ND | 053775-55GN01FA-TL-H | 55GN01FA-TL-H | 55GN01FA-TL-H |
| Product Name | 10 V 70 mA 5.5 GHz Bipolar Transistor | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - 55GN01FA-TL-H | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | |
| IC(max) | 70 milliamps | 70 milliamps | |||
| VCEO | 10 volts | 10 volts | 10 volts | ||
| VCBO | 20 volts | ||||
| PD | 250 milliwatts |