onsemi 70MA 10V Bipolar Transistor 55GN01F

Description
TRANS NPN BIPO 70MA 10V SSFP Product overview: 55GN01F from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MA, 10V. Search-friendly keywords include transistor, BJT, switching, amplification, 70MA, 10V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-55GN01F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN BIPO 70MA 10V SSFP Product overview: 55GN01F from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MA, 10V. Search-friendly keywords include transistor, BJT, switching, amplification, 70MA, 10V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-55GN01F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
70MA 10V Bipolar Transistor
283-55GN01F
70MA 10V Bipolar Transistor 283-55GN01F
TRANS NPN BIPO 70MA 10V SSFP Product overview: 55GN01F from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MA, 10V. Search-friendly keywords include transistor, BJT, switching, amplification, 70MA, 10V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-55GN01F can be used for catalog matching and distributor lookup.

TRANS NPN BIPO 70MA 10V SSFP Product overview: 55GN01F from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MA, 10V. Search-friendly keywords include transistor, BJT, switching, amplification, 70MA, 10V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-55GN01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - 55GN01F - 075861-55GN01F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 55GN01F
075861-55GN01F
TRANSISTORS - RF Transistors (BJT) - 55GN01F 075861-55GN01F
Manufacturer: ON Semiconductor Win Source Part Number: 075861-55GN01F Packaging: Reel - TR Mounting: SMD (SMT) Gain: 11dB to 19dB @ 1GHz to 400MHz Frequency - Transition: 4.5GHz to 5.5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.9dB @ 1GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-SSFP Maximum Current Collector: 70mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 100 @ 10mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 075861-55GN01F
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 11dB to 19dB @ 1GHz to 400MHz
Frequency - Transition: 4.5GHz to 5.5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.9dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-SSFP
Maximum Current Collector: 70mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 100 @ 10mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 283-55GN01F 075861-55GN01F
Product Name 70MA 10V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 55GN01F
Polarity NPN NPN; NPN
Package Type Reel - TR SOT3; 3-SSFP
Packing Method Reel - TR
Unlock Full Specs
to access all available technical data