onsemi Bipolar RF Transistors 55GN01CA-TB-E

Description
RF Transistor NPN 10V 70mA 4.5GHz 200mW Surface Mount 3-CP
Request a Quote Datasheet
Description
RF Transistor NPN 10V 70mA 4.5GHz 200mW Surface Mount 3-CP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 55GN01CA-TB-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
55GN01CA-TB-EOSDKR-ND
Bipolar RF Transistors 55GN01CA-TB-EOSDKR-ND
RF Transistor NPN 10V 70mA 4.5GHz 200mW Surface Mount 3-CP

RF Transistor NPN 10V 70mA 4.5GHz 200mW Surface Mount 3-CP

Buy Now Datasheet
Bipolar RF Transistors - 55GN01CA-TB-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
55GN01CA-TB-EOSCT-ND
Bipolar RF Transistors 55GN01CA-TB-EOSCT-ND
RF Transistor NPN 10V 70mA 4.5GHz 200mW Surface Mount 3-CP

RF Transistor NPN 10V 70mA 4.5GHz 200mW Surface Mount 3-CP

Buy Now Datasheet
Bipolar RF Transistors - 55GN01CA-TB-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
55GN01CA-TB-EOSTR-ND
Bipolar RF Transistors 55GN01CA-TB-EOSTR-ND
RF Transistor NPN 10V 70mA 4.5GHz 200mW Surface Mount 3-CP

RF Transistor NPN 10V 70mA 4.5GHz 200mW Surface Mount 3-CP

Buy Now Datasheet
Singapore, Singapore
5.5GHz 10V 70mA Bipolar Transistor
283-55GN01CA-TB-E
5.5GHz 10V 70mA Bipolar Transistor 283-55GN01CA-TB-E
RF Transistor NPN 5.5GHz 10V 70mA 200mW SC-59 T/R Product overview: 55GN01CA-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5GHz, 10V, 70mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.5GHz, 10V, 70mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-55GN01CA-TB-E can be used for catalog matching and distributor lookup.

RF Transistor NPN 5.5GHz 10V 70mA 200mW SC-59 T/R Product overview: 55GN01CA-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5GHz, 10V, 70mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.5GHz, 10V, 70mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-55GN01CA-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - 55GN01CA-TB-E - 102060-55GN01CA-TB-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 55GN01CA-TB-E
102060-55GN01CA-TB-E
TRANSISTORS - RF Transistors (BJT) - 55GN01CA-TB-E 102060-55GN01CA-TB-E
Manufacturer: ON Semiconductor Win Source Part Number: 102060-55GN01CA-TB-E Packaging: Reel - TR Mounting: SMD (SMT) Gain: 9.5dB Frequency - Transition: 4.5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.9dB @ 1GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CP Maximum Current Collector: 70mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 100 @ 10mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 102060-55GN01CA-TB-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 9.5dB
Frequency - Transition: 4.5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.9dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CP
Maximum Current Collector: 70mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 100 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar RF Transistors - 55GN01CA-TB-E - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
55GN01CA-TB-E
Bipolar RF Transistors 55GN01CA-TB-E
RF TRANS NPN 10V 4.5GHZ 3CP

RF TRANS NPN 10V 4.5GHZ 3CP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 55GN01CA-TB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
55GN01CA-TB-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 55GN01CA-TB-E
RF TRANS NPN 10V 4.5GHZ 3CP

RF TRANS NPN 10V 4.5GHZ 3CP

Supplier's Site
Sheung Wan, Hong Kong
RF Bipolar Transistors
55GN01CA-TB-E
RF Bipolar Transistors 55GN01CA-TB-E
RF Bipolar Transistors SWITCHING DEVICE

RF Bipolar Transistors SWITCHING DEVICE

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 55GN01CA-TB-EOSDKR-ND 283-55GN01CA-TB-E 102060-55GN01CA-TB-E 55GN01CA-TB-E 55GN01CA-TB-E 55GN01CA-TB-E
Product Name Bipolar RF Transistors 5.5GHz 10V 70mA Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 55GN01CA-TB-E Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) RF Bipolar Transistors
Polarity NPN NPN NPN; NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; 3-CP SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 70 milliamps 70 milliamps 70 milliamps
VCEO 10 volts 10 volts 10 volts 10 volts
VCBO 20 volts
Unlock Full Specs
to access all available technical data