onsemi Logic - Logic - Flip Flops - 54LS73AJ 54LS73AJ

Description
Manufacturer: ON Semiconductor Win Source Part Number: 162964-54LS73AJ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 162964-54LS73AJ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 54LS73AJ
162964-54LS73AJ
Logic - Logic - Flip Flops - 54LS73AJ 162964-54LS73AJ
Manufacturer: ON Semiconductor Win Source Part Number: 162964-54LS73AJ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 162964-54LS73AJ
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 162964-54LS73AJ
Product Name Logic - Logic - Flip Flops - 54LS73AJ
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC377SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Dual JK flip-flop with reset; negative-edge trigger - 74HC107PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers
SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details