onsemi Logic - Logic - Counters, Dividers - 54160DM 54160DM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 713123-54160DM Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Reference case: CDIP Reference Date Code: 445+ Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 713123-54160DM Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Reference case: CDIP Reference Date Code: 445+ Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 54160DM - 713123-54160DM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 54160DM
713123-54160DM
Logic - Logic - Counters, Dividers - 54160DM 713123-54160DM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 713123-54160DM Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Reference case: CDIP Reference Date Code: 445+ Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 713123-54160DM
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Reference case: CDIP
Reference Date Code: 445+
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 713123-54160DM
Product Name Logic - Logic - Counters, Dividers - 54160DM
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 154 MHz
View Details
CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters - CD74HC390M96 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
6 suppliers
Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details