Manufacturer: ON Semiconductor
Win Source Part Number: 856343-50C02SS-TL-E
Features: Bipolar (BJT) Transistor 50 V 400 mA 200 mW
Package: Reel - TR
Part Status: Obsolete
Family Name: 50C02
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 50C02SS-TL-E-ND, 50C02SS-TL-EOSCT, 50C02SS-TL-EOSTR, 50C02SS-TL-EOSDKR
Bipolar (BJT) Transistor NPN 50V 400mA 500MHz 200mW Surface Mount 3-SSFP
Bipolar Transistor, 50V, 0.4A, Low VCE(sat), NPN Single SSFP, SOT-723 / TSSFP 1.2 x 1.2, 8000-REEL Product overview: 50C02SS-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.4A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-50C02SS-TL-E can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT BIP NPN 0.4A 50V
TRANSISTOR, NPN, 50V, 0.4A, SOT-623; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:500MHz; Power Dissipation Pd:200mW; DC Collector Current:400mA; DC Current Gain hFE:300hFE; Transistor CaseRoHS Compliant: Yes
TRANS NPN 50V 0.4A 3SSFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 856343-50C02SS-TL-E | 50C02SS-TL-EOSTR-ND | 276-50C02SS-TL-E | 50C02SS-TL-E | 99AC7144 | 50C02SS-TL-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 50C02SS-TL-E | Single Bipolar Transistors | 50V 0.4A Bipolar Transistor | Bipolar Transistors - BJT | Transistor, Npn, 50V, 0.4A, Sot-623; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 | SC-81 | TO-3 | |||
| Polarity | NPN | NPN | NPN | |||
| IC(max) | 400 milliamps | 400 milliamps | ||||
| VCBO | 60 volts | |||||
| PD | 200 milliwatts |