Bipolar Transistor, 50V, 0.5A, Low VCE(sat), NPN Single MCPH3, SC 70FL / MCPH3, 3000-REEL Product overview: 50C02MH-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-50C02MH-TL-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 50V 500mA 500MHz 600mW Surface Mount 3-MCPH
Manufacturer: ON Semiconductor
Win Source Part Number: 053774-50C02MH-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 500MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-MCPH
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 100mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
TRANS, NPN, 50V, 0.5A, 150DEG C, 0.6W ROHS COMPLIANT: YES
Bipolar Transistors - BJT BIP NPN 0.5A 50V
Trans GP BJT NPN 50V 0.5A 3-Pin MCPH
TRANS NPN 50V 0.5A 3MCPH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-50C02MH-TL-E | 50C02MH-TL-EOSTR-ND | 053774-50C02MH-TL-E | 54AH9773 | 50C02MH-TL-E | 598-50C02MH-TL-E | 50C02MH-TL-E |
| Product Name | 50V 0.5A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 50C02MH-TL-E | Trans, Npn, 50V, 0.5A, 150Deg C, 0.6W Rohs Compliant Onsemi | Bipolar Transistors - BJT | Trans GP BJT NPN 50V 0.5A 3-Pin MCPH | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts | ||||
| VCBO | 60 volts | ||||||
| PD | 600 milliwatts | 600 milliwatts |