NPN BJT Transistor, 50V, 500mA, 500MHz, Low VCE(sat) Product overview: 50C02CH-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA, 500MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 500mA, 500MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-50C02CH-TL-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 50V 500mA 500MHz 700mW Surface Mount 3-CPH
Bipolar (BJT) Transistor NPN 50V 500mA 500MHz 700mW Surface Mount 3-CPH
Bipolar (BJT) Transistor NPN 50V 500mA 500MHz 700mW Surface Mount 3-CPH
TRANS NPN 50V 0.5A 3CPH
TRANS NPN 50V 0.5A 3CPH
TRANSISTOR, NPN, 50V, 0.5A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:500mA; Power Dissipation:700mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT BIP NPN 0.5A 50V
Trans GP BJT NPN 50V 0.5A 3-Pin CPH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-50C02CH-TL-E | 50C02CH-TL-EOSDKR-ND | 50C02CH-TL-E | 50C02CH-TL-E | 99AC7143 | 50C02CH-TL-E | 598-50C02CH-TL-E |
| Product Name | 50V 500mA 500MHz Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Transistor, Npn, 50V, 0.5A, Sot-23; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Trans GP BJT NPN 50V 0.5A 3-Pin CPH |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts | |||
| VCBO | 60 volts | ||||||
| fT | 500 MHz |