Bipolar Transistor, -50V, -0.4A, Low VCE(sat), PNP Single SSFP, SOT-723 / TSSFP 1.2 x 1.2, 8000-REEL Product overview: 50A02SS-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -0.4A. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -0.4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-50A02SS-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 763868-50A02SS-TL-E
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: SC-81
Mounting: SMD
Power - Max: 200mW
Transistor Type: PNP
Frequency - Transition: 690MHz
Family Name: 50A02SS
Categories: Discrete Semiconductor Products
Manufacturer Package: 3-SSFP
Current - Collector (Ic) (Maximum): 400mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 120mV @ 10mA, 100mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 10mA, 2V
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 50V 400mA 690MHz 200mW Surface Mount 3-SSFP
Bipolar (BJT) Transistor PNP 50V 400mA 690MHz 200mW Surface Mount 3-SSFP
TRANSISTOR, PNP, -50V, -0.4A, SC-81; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:400mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS PNP 50V 0.4A 3SSFP
Bipolar Transistors - BJT BIP PNP 0.4A 50V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-50A02SS-TL-E | 763868-50A02SS-TL-E | 50A02SS-TL-EOSTR-ND | 13AC6283 | 50A02SS-TL-E | 50A02SS-TL-E |
| Product Name | -50V -0.4A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 50A02SS-TL-E | Single Bipolar Transistors | Transistor, Pnp, -50V, -0.4A, Sc-81; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP | ||
| IC(max) | 400 milliamps | 400 milliamps | ||||
| VCEO | 50 volts | 50 volts | ||||
| VCBO | 50 volts | |||||
| PD | 200 milliwatts |