Bipolar Transistor, -50V, -0.5A, Low VCE(sat), PNP Single MCPH3, SC 70FL / MCPH3, 3000-REEL Product overview: 50A02MH-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-50A02MH-TL-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 50V 500mA 690MHz 600mW Surface Mount 3-MCPH
Bipolar (BJT) Transistor PNP 50V 500mA 690MHz 600mW Surface Mount 3-MCPH
Bipolar (BJT) Transistor PNP 50V 500mA 690MHz 600mW Surface Mount 3-MCPH
TRANSISTOR, PNP, -50V, -0.5A, SOT-323; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:500mA; Power Dissipation:600mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS PNP 50V 0.5A 3MCPH
Bipolar Transistors - BJT BIP PNP 0.5A 50V
TRANS PNP 50V 0.5A 3MCPH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-50A02MH-TL-E | 869-1118-1-ND | 13AC6282 | 50A02MH-TL-E | 50A02MH-TL-E | 50A02MH-TL-E |
| Product Name | -50V -0.5A Bipolar Transistor | Single Bipolar Transistors | Transistor, Pnp, -50V, -0.5A, Sot-323; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP; PNP | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts | |||
| VCBO | -50 volts | |||||
| fT | 690 MHz |