onsemi TRANSISTORS - Transistors (BJT) - Single - 50A02MH-TL-E 50A02MH-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 006299-50A02MH-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 690MHz Transistor Polarity: PNP Family Name: 50A02MH Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-MCPH Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 120mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 10mA, 2V Maximum Power Dissipation: 600mW Alternative Parts (Cross-Reference): 2SB1219G; DSA500200L; 2SB1219GSL; 2SB1219GR; Introduction Date: October 29, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 006299-50A02MH-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 690MHz Transistor Polarity: PNP Family Name: 50A02MH Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-MCPH Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 120mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 10mA, 2V Maximum Power Dissipation: 600mW Alternative Parts (Cross-Reference): 2SB1219G; DSA500200L; 2SB1219GSL; 2SB1219GR; Introduction Date: October 29, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 50A02MH-TL-E - 006299-50A02MH-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 50A02MH-TL-E
006299-50A02MH-TL-E
TRANSISTORS - Transistors (BJT) - Single - 50A02MH-TL-E 006299-50A02MH-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 006299-50A02MH-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 690MHz Transistor Polarity: PNP Family Name: 50A02MH Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-MCPH Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 120mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 10mA, 2V Maximum Power Dissipation: 600mW Alternative Parts (Cross-Reference): 2SB1219G; DSA500200L; 2SB1219GSL; 2SB1219GR; Introduction Date: October 29, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 006299-50A02MH-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 690MHz
Transistor Polarity: PNP
Family Name: 50A02MH
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-MCPH
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 120mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 10mA, 2V
Maximum Power Dissipation: 600mW
Alternative Parts (Cross-Reference): 2SB1219G; DSA500200L; 2SB1219GSL; 2SB1219GR;
Introduction Date: October 29, 2003
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 006299-50A02MH-TL-E
Product Name TRANSISTORS - Transistors (BJT) - Single - 50A02MH-TL-E
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1897433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details