Transistor PNP 50V 500mA VCE(sat) CPH3
Transistor PNP 50V 500mA VCE(sat) CPH3
Transistor PNP 50V 500mA VCE(sat) CPH3
Bipolar Transistor, -50V, -0.5A, Low VCE(sat), PNP Single, CPH3, 3000-REEL Product overview: 50A02CH-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-50A02CH-TL-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 50V 500mA 690MHz 700mW Surface Mount 3-CPH
Bipolar (BJT) Transistor PNP 50V 500mA 690MHz 700mW Surface Mount 3-CPH
Bipolar (BJT) Transistor PNP 50V 500mA 690MHz 700mW Surface Mount 3-CPH
Manufacturer: ON Semiconductor
Win Source Part Number: 006298-50A02CH-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 690MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 120mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 10mA, 2V
Maximum Power Dissipation: 700mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
BIPOLAR TRANSISTOR, PNP, 50V, CPH-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-50V; Transition Frequency ft:690MHz; Power Dissipation Pd:700mW; DC Collector Current:-500mA; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes
BIPOLAR TRANSISTOR, PNP, 50V, CPH-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:500mA; Power Dissipation:700mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS PNP 50V 0.5A 3CPH
Bipolar Transistors - BJT BIP PNP 0.5A 50V
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 7925218P | 7925218 | 276-50A02CH-TL-E | 50A02CH-TL-EOSTR-ND | 006298-50A02CH-TL-E | 99AC7141 | 42AC1866 | 50A02CH-TL-E | 50A02CH-TL-E |
| Product Name | Bipolar Transistors | Bipolar Transistors | -50V -0.5A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 50A02CH-TL-E | Bipolar Transistor, Pnp, 50V, Cph-3; Transistor Polarity Onsemi | Bipolar Transistor, Pnp, 50V, Cph-3; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | CPH | Cph | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; 3-CPH | TO-3 | TO-3 | |||
| Number of units in IC | 1 | ||||||||
| IC(max) | 500 milliamps | -500 milliamps | 500 milliamps | 500 milliamps | |||||
| VCEO | 50 volts | 50 volts | 50 volts |