onsemi 5.25kV DIP Bipolar Transistor 4N37TVM

Description
Phototransistor Optocoupler, 5.25kV Isolation, 300mV VCEO, DIP Product overview: 4N37TVM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.25kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N37TVM can be used for catalog matching and distributor lookup.
Request a Quote
Description
Phototransistor Optocoupler, 5.25kV Isolation, 300mV VCEO, DIP Product overview: 4N37TVM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.25kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N37TVM can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4N37TVM is a 6-pin general purpose phototransistor optocoupler in a PDIP6 package with 0.4" lead spacing and the DIN EN/IEC60747-5-5 option. It features a minimum current transfer ratio of 100% at IF = 10 mA and VCE = 10 V, an input-to-output isolation voltage of 4,170 VAC RMS for 1 minute, and a maximum working insulation voltage of 850 Vpeak. The device complies with UL1577 and DIN EN/IEC60747-5-5 safety standards, with an external clearance of at least 10 mm for the TV option, and operates within a temperature range of -40°C to +100°C.

Datasheet Summary
Powered by GS/AI

The 4N37TVM is a 6-pin general purpose phototransistor optocoupler in a PDIP6 package with 0.4" lead spacing and the DIN EN/IEC60747-5-5 option. It features a minimum current transfer ratio of 100% at IF = 10 mA and VCE = 10 V, an input-to-output isolation voltage of 4,170 VAC RMS for 1 minute, and a maximum working insulation voltage of 850 Vpeak. The device complies with UL1577 and DIN EN/IEC60747-5-5 safety standards, with an external clearance of at least 10 mm for the TV option, and operates within a temperature range of -40°C to +100°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.25kV DIP Bipolar Transistor
903-4N37TVM
5.25kV DIP Bipolar Transistor 903-4N37TVM
Phototransistor Optocoupler, 5.25kV Isolation, 300mV VCEO, DIP Product overview: 4N37TVM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.25kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N37TVM can be used for catalog matching and distributor lookup.

Phototransistor Optocoupler, 5.25kV Isolation, 300mV VCEO, DIP Product overview: 4N37TVM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.25kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N37TVM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-4N37TVM
Product Name 5.25kV DIP Bipolar Transistor
PD 150 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219489 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 100 mA PNP general-purpose transistor - 2PB709ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
6 suppliers