The 4N37M is a general purpose optocoupler with a gallium arsenide infrared emitting diode and a silicon phototransistor in a standard PDIP6 package. It provides a minimum current transfer ratio of 100% at I_F = 10 mA and V_CE = 10 V. The device meets UL1577 with a 4,170 VAC isolation rating for one minute and DIN-EN/IEC60747-5-5 with an 850 V peak working insulation voltage. Electrical isolation features include an external creepage and clearance of at least 7 mm and a distance through insulation of at least 0.5 mm. The operating temperature range is -40 °C to +100 °C, and the maximum collector-to-emitter
Transistor Output Optocouplers SM-DIP6 PHOTO TRANS Product overview: 4N37SM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N37SM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N37SM |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |