onsemi Optoisolators - Transistor, Photovoltaic Output - 4N37SD 4N37SD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 856213-4N37SD Features: Optoisolator Output 1 Channel Package: Reel - TR Part Status: Obsolete Family Name: 4N37 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 856213-4N37SD Features: Optoisolator Output 1 Channel Package: Reel - TR Part Status: Obsolete Family Name: 4N37 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 4N37SD - 856213-4N37SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N37SD
856213-4N37SD
Optoisolators - Transistor, Photovoltaic Output - 4N37SD 856213-4N37SD
Manufacturer: ON Semiconductor Win Source Part Number: 856213-4N37SD Features: Optoisolator Output 1 Channel Package: Reel - TR Part Status: Obsolete Family Name: 4N37 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 856213-4N37SD
Features: Optoisolator Output 1 Channel
Package: Reel - TR
Part Status: Obsolete
Family Name: 4N37
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-4N37SD
Bipolar Transistor 903-4N37SD
OPTOELECTRONIC DEVICE Product overview: 4N37SD from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N37SD can be used for catalog matching and distributor lookup.

OPTOELECTRONIC DEVICE Product overview: 4N37SD from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N37SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 856213-4N37SD 903-4N37SD
Product Name Optoisolators - Transistor, Photovoltaic Output - 4N37SD Bipolar Transistor
Package Type SOT3 Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Reel
Packing Method Reel
PD 250 milliwatts
View Details
45 V, 1 A NPN medium power transistors - BC54PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
6 suppliers
Bipolar Transistors - 6697694 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details