onsemi Optoisolators - Transistor, Photovoltaic Output - 4N37S 4N37S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1128868-4N37S Packaging: Tube Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 100% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: 4N37 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 2μs, 2μs Voltage - Forward (Vf): 1.18V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1128868-4N37S Packaging: Tube Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 100% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: 4N37 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 2μs, 2μs Voltage - Forward (Vf): 1.18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 4N37S - 1128868-4N37S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N37S
1128868-4N37S
Optoisolators - Transistor, Photovoltaic Output - 4N37S 1128868-4N37S
Manufacturer: ON Semiconductor Win Source Part Number: 1128868-4N37S Packaging: Tube Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 100% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: 4N37 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 2μs, 2μs Voltage - Forward (Vf): 1.18V

Manufacturer: ON Semiconductor
Win Source Part Number: 1128868-4N37S
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 6-SMD
Status: Obsolete
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 100mA
Current Transfer Ratio (Minimum): 100% at 10mA
Vce Saturation (Maximum): 300mV
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: 4N37
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 2μs, 2μs
Voltage - Forward (Vf): 1.18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1128868-4N37S
Product Name Optoisolators - Transistor, Photovoltaic Output - 4N37S
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
2 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details