The 4N36 is a general-purpose 6-pin phototransistor optocoupler consisting of a gallium arsenide infrared emitting diode and a silicon phototransistor in a dual in-line package. It has a collector-emitter voltage rating of 30 V, a forward input current of 100 mA, and an isolation voltage of 5300 Vac(rms) for the black package. The device is UL and VDE recognized, with an operating temperature range of -55 to +100 °C.
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black Product overview: 4N36SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N36SD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N36SD |
| Product Name | SMD Bipolar Transistor |
| PD | 250 milliwatts |