The 4N36M is a 6-pin general purpose phototransistor optocoupler consisting of a gallium arsenide infrared emitting diode and a silicon phototransistor in a plastic dual-in-line package. It has a minimum current transfer ratio of 100% at an input current of 10 mA and collector-emitter voltage of 10 V. The device meets UL1577 with a 4,170 VAC, 1-minute isolation rating and DIN-EN/IEC60747-5-5 with an 850 V peak working insulation voltage. It operates over a temperature range of -40°C to +100°C, with a maximum junction temperature of 125°C. The output collector-to-emitter
PHOTOTRANSISTOR OUTPUT OPTOCOUPL Product overview: 4N36M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N36M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N36M |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |