The 4N35SR2VM is a 6-pin surface-mount phototransistor optocoupler in a PDIP6 package with 0.4" lead spacing, designed for electrical isolation in digital logic and microprocessor interfaces. It features a current transfer ratio of at least 100% at 10 mA input current and 10 V collector-emitter voltage, and meets UL1577 (4,170 VAC RMS for 1 minute) and DIN EN/IEC 60747-5-5 standards with an 850 V peak working insulation voltage. The device has a maximum operating temperature of 100°C, an isolation resistance greater than 10^11 Ω, and insulation thickness of at least 0.5 mm. Its lead configuration is optimized for surface-mount assembly.
Transistor Output Optocouplers Optocoupler Phototransistor Product overview: 4N35SR2VM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35SR2VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N35SR2VM |
| Product Name | Bipolar Transistor |
| Package Type | Reel |