onsemi SMD 150mA 30V 5.3kV Bipolar Transistor 4N33SD

Description
Photodarlington Optocoupler, 150mA, 30V, 5.3kV Isolation, SMD Product overview: 4N33SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150mA, 30V, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 150mA, 30V, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N33SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Photodarlington Optocoupler, 150mA, 30V, 5.3kV Isolation, SMD Product overview: 4N33SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150mA, 30V, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 150mA, 30V, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N33SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150mA 30V 5.3kV Bipolar Transistor - 903-4N33SD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150mA 30V 5.3kV Bipolar Transistor
903-4N33SD
SMD 150mA 30V 5.3kV Bipolar Transistor 903-4N33SD
Photodarlington Optocoupler, 150mA, 30V, 5.3kV Isolation, SMD Product overview: 4N33SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150mA, 30V, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 150mA, 30V, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N33SD can be used for catalog matching and distributor lookup.

Photodarlington Optocoupler, 150mA, 30V, 5.3kV Isolation, SMD Product overview: 4N33SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150mA, 30V, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 150mA, 30V, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N33SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - 4N33SD - 1005776-4N33SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N33SD
1005776-4N33SD
Optoisolators - Transistor, Photovoltaic Output - 4N33SD 1005776-4N33SD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1005776-4N33SD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington with Base Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 500% @ 10mA Switching Turn-On and Turn-Off Time: 5μs, 100μs (Max) Maximum Output Voltage: 30V Channel Output Current: 150mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1005776-4N33SD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington with Base
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1V
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 500% @ 10mA
Switching Turn-On and Turn-Off Time: 5μs, 100μs (Max)
Maximum Output Voltage: 30V
Channel Output Current: 150mA
Continuous forward current- Max: 80mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-4N33SD 1005776-4N33SD
Product Name SMD 150mA 30V 5.3kV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - 4N33SD
IC(max) 150 milliamps
Unlock Full Specs
to access all available technical data