onsemi SMD Bipolar Transistor 4N33S

Description
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD Black Bulk Product overview: 4N33S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N33S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD Black Bulk Product overview: 4N33S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N33S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Bipolar Transistor - 903-4N33S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Bipolar Transistor
903-4N33S
SMD Bipolar Transistor 903-4N33S
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD Black Bulk Product overview: 4N33S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N33S can be used for catalog matching and distributor lookup.

Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD Black Bulk Product overview: 4N33S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N33S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - 4N33S - 1128859-4N33S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N33S
1128859-4N33S
Optoisolators - Transistor, Photovoltaic Output - 4N33S 1128859-4N33S
Manufacturer: ON Semiconductor Win Source Part Number: 1128859-4N33S Packaging: Tube Mounting Style: SMD Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 150mA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 500% at 10mA Vce Saturation (Maximum): 1V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Portable Devices, Industrial Family Part Number: 4N33 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 5μs, 100μs (Maximum) Voltage - Forward (Vf): 1.2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1128859-4N33S
Packaging: Tube
Mounting Style: SMD
Output Type: Darlington with Base
Input Type: DC
Current - Output / Channel: 150mA
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 6-SMD
Status: Obsolete
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 500% at 10mA
Vce Saturation (Maximum): 1V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Portable Devices, Industrial
Family Part Number: 4N33
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 5μs, 100μs (Maximum)
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 903-4N33S 1128859-4N33S
Product Name SMD Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - 4N33S
IC(max) 150 milliamps
Unlock Full Specs
to access all available technical data