onsemi 4.17KV Bipolar Transistor 4N32SVM

Description
OPTOISO 4.17KV DARL W/BASE 6SMD Product overview: 4N32SVM from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.17KV. Search-friendly keywords include transistor, BJT, switching, amplification, 4.17KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N32SVM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 4.17KV DARL W/BASE 6SMD Product overview: 4N32SVM from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.17KV. Search-friendly keywords include transistor, BJT, switching, amplification, 4.17KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N32SVM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.17KV Bipolar Transistor
903-4N32SVM
4.17KV Bipolar Transistor 903-4N32SVM
OPTOISO 4.17KV DARL W/BASE 6SMD Product overview: 4N32SVM from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.17KV. Search-friendly keywords include transistor, BJT, switching, amplification, 4.17KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N32SVM can be used for catalog matching and distributor lookup.

OPTOISO 4.17KV DARL W/BASE 6SMD Product overview: 4N32SVM from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.17KV. Search-friendly keywords include transistor, BJT, switching, amplification, 4.17KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N32SVM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - 4N32SVM - 763790-4N32SVM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N32SVM
763790-4N32SVM
Optoisolators - Transistor, Photovoltaic Output - 4N32SVM 763790-4N32SVM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 763790-4N32SVM Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 5μs, 100μs (Maximum) Part Status: Obsolete(EOL) Family Name: 4N32M Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 30V Output Current per Channel: 150mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 500% @ 10mA Vce Saturation (Maximum): 1V Alternative Parts (Cross-Reference): 4N46-560E; 4N46-560; 4N46#560; Introduction Date: June 12, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 763790-4N32SVM
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Darlington with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Turn On / Turn Off Time (Typ): 5μs, 100μs (Maximum)
Part Status: Obsolete(EOL)
Family Name: 4N32M
Categories: Isolators
Manufacturer Package: 6-SMD
Output Voltage MAX: 30V
Output Current per Channel: 150mA
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 500% @ 10mA
Vce Saturation (Maximum): 1V
Alternative Parts (Cross-Reference): 4N46-560E; 4N46-560; 4N46#560;
Introduction Date: June 12, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-4N32SVM 763790-4N32SVM
Product Name 4.17KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - 4N32SVM
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data