The 4N32 is a 6-pin photodarlington optocoupler with a gallium arsenide infrared emitter coupled to a silicon planar photodarlington transistor, designed for low-power logic interfacing and isolation between circuits of differing potentials. It is packaged in a DIP format and meets all JEDEC Registered Specifications. It has a collector-emitter breakdown voltage of 30 V, a continuous collector current of 150 mA, and an input-output isolation voltage of 5300 Vac(rms). The current transfer ratio ranges from 50% to 500% at a forward current of 10 mA and collector-emitter voltage of 10 V. The device operates over a temperature range of -55°C to +100°C and dissipates up to 250 mW total power at 25°C. This part number variant includes the .300 option, which denotes a .300-inch lead spacing.
1-CH Optocoupler, 30V VCEO, 150mA IC, 5.3kV Isolation, DIP Product overview: 4N32300 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 150mA, 5.3kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 150mA, 5.3kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N32300 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N32300 |
| Product Name | 30V 150mA 5.3kV DIP Bipolar Transistor |
| IC(max) | 150 milliamps |