onsemi SMD 30V 150mA 5.3kV Bipolar Transistor 4N30SD

Description
1-CH Optocoupler, 30V VCEO, 150mA Ic, 5.3kV Isolation, SMD Product overview: 4N30SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 150mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 150mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N30SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH Optocoupler, 30V VCEO, 150mA Ic, 5.3kV Isolation, SMD Product overview: 4N30SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 150mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 150mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N30SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 30V 150mA 5.3kV Bipolar Transistor - 903-4N30SD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30V 150mA 5.3kV Bipolar Transistor
903-4N30SD
SMD 30V 150mA 5.3kV Bipolar Transistor 903-4N30SD
1-CH Optocoupler, 30V VCEO, 150mA Ic, 5.3kV Isolation, SMD Product overview: 4N30SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 150mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 150mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N30SD can be used for catalog matching and distributor lookup.

1-CH Optocoupler, 30V VCEO, 150mA Ic, 5.3kV Isolation, SMD Product overview: 4N30SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 150mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 150mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N30SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - 4N30SD - 763788-4N30SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N30SD
763788-4N30SD
Optoisolators - Transistor, Photovoltaic Output - 4N30SD 763788-4N30SD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 763788-4N30SD Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 5μs, 40μs (Maximum) Part Status: Obsolete(EOL) Family Name: 4N30 Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 30V Output Current per Channel: 150mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 100% @ 10mA Vce Saturation (Maximum): 1V Alternative Parts (Cross-Reference): MCA2230XSMT&R; MCA2230XSM; 4N29SMT&R; Introduction Date: June 12, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 763788-4N30SD
Packaging: Reel package
Operating Temperature Range: -55°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Darlington with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 5μs, 40μs (Maximum)
Part Status: Obsolete(EOL)
Family Name: 4N30
Categories: Isolators
Manufacturer Package: 6-SMD
Output Voltage MAX: 30V
Output Current per Channel: 150mA
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 100% @ 10mA
Vce Saturation (Maximum): 1V
Alternative Parts (Cross-Reference): MCA2230XSMT&R; MCA2230XSM; 4N29SMT&R;
Introduction Date: June 12, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-4N30SD 763788-4N30SD
Product Name SMD 30V 150mA 5.3kV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - 4N30SD
IC(max) 150 milliamps
Unlock Full Specs
to access all available technical data