onsemi Optoisolators - Transistor, Photovoltaic Output - 4N30S 4N30S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1128850-4N30S Packaging: Tube Mounting Style: SMD Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 150mA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 100% at 10mA Vce Saturation (Maximum): 1V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 4N30 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 5μs, 40μs (Maximum) Voltage - Forward (Vf): 1.2V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1128850-4N30S Packaging: Tube Mounting Style: SMD Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 150mA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 100% at 10mA Vce Saturation (Maximum): 1V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 4N30 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 5μs, 40μs (Maximum) Voltage - Forward (Vf): 1.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 4N30S - 1128850-4N30S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N30S
1128850-4N30S
Optoisolators - Transistor, Photovoltaic Output - 4N30S 1128850-4N30S
Manufacturer: ON Semiconductor Win Source Part Number: 1128850-4N30S Packaging: Tube Mounting Style: SMD Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 150mA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 100% at 10mA Vce Saturation (Maximum): 1V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 4N30 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 5μs, 40μs (Maximum) Voltage - Forward (Vf): 1.2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1128850-4N30S
Packaging: Tube
Mounting Style: SMD
Output Type: Darlington with Base
Input Type: DC
Current - Output / Channel: 150mA
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 6-SMD
Status: Obsolete
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 100% at 10mA
Vce Saturation (Maximum): 1V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: 4N30
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 5μs, 40μs (Maximum)
Voltage - Forward (Vf): 1.2V

Buy Now
SMD 30V 150mA 5.3kV Bipolar Transistor - 903-4N30S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30V 150mA 5.3kV Bipolar Transistor
903-4N30S
SMD 30V 150mA 5.3kV Bipolar Transistor 903-4N30S
Optocoupler, 30V, 150mA, 5.3kV Isolation, SMD Product overview: 4N30S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 150mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 150mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N30S can be used for catalog matching and distributor lookup.

Optocoupler, 30V, 150mA, 5.3kV Isolation, SMD Product overview: 4N30S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 150mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 150mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N30S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Darlington Transistors Bipolar RF Transistors
Product Number 1128850-4N30S 903-4N30S
Product Name Optoisolators - Transistor, Photovoltaic Output - 4N30S SMD 30V 150mA 5.3kV Bipolar Transistor
TJ -55 to 100 C (-67 to 212 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data