onsemi Optoisolators - Transistor, Photovoltaic Output - 4N29TM 4N29TM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 763786-4N29TM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 5μs, 40μs (Maximum) Part Status: Obsolete(EOL) Family Name: 4N29M Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 30V Output Current per Channel: 150mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 100% @ 10mA Vce Saturation (Maximum): 1V Alternative Parts (Cross-Reference): NTE3083; 4N32; 4N33; Introduction Date: May 15, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 763786-4N29TM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 5μs, 40μs (Maximum) Part Status: Obsolete(EOL) Family Name: 4N29M Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 30V Output Current per Channel: 150mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 100% @ 10mA Vce Saturation (Maximum): 1V Alternative Parts (Cross-Reference): NTE3083; 4N32; 4N33; Introduction Date: May 15, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 4N29TM - 763786-4N29TM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N29TM
763786-4N29TM
Optoisolators - Transistor, Photovoltaic Output - 4N29TM 763786-4N29TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 763786-4N29TM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 5μs, 40μs (Maximum) Part Status: Obsolete(EOL) Family Name: 4N29M Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 30V Output Current per Channel: 150mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 100% @ 10mA Vce Saturation (Maximum): 1V Alternative Parts (Cross-Reference): NTE3083; 4N32; 4N33; Introduction Date: May 15, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 763786-4N29TM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 6-DIP (0.400", 10.16mm)
Output Type: Darlington with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Turn On / Turn Off Time (Typ): 5μs, 40μs (Maximum)
Part Status: Obsolete(EOL)
Family Name: 4N29M
Categories: Isolators
Manufacturer Package: 6-DIP
Output Voltage MAX: 30V
Output Current per Channel: 150mA
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 100% @ 10mA
Vce Saturation (Maximum): 1V
Alternative Parts (Cross-Reference): NTE3083; 4N32; 4N33;
Introduction Date: May 15, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 763786-4N29TM
Product Name Optoisolators - Transistor, Photovoltaic Output - 4N29TM
Input DC; DC
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 1213895 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Digital Isolators - 336-3024-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
2 suppliers
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details