onsemi Optoisolators - Transistor, Photovoltaic Output - 4N29SR2M 4N29SR2M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1005761-4N29SR2M Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington with Base Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 100% @ 10mA Switching Turn-On and Turn-Off Time: 5μs, 40μs (Max) Maximum Output Voltage: 30V Channel Output Current: 150mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1005761-4N29SR2M Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington with Base Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 100% @ 10mA Switching Turn-On and Turn-Off Time: 5μs, 40μs (Max) Maximum Output Voltage: 30V Channel Output Current: 150mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 4N29SR2M - 1005761-4N29SR2M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N29SR2M
1005761-4N29SR2M
Optoisolators - Transistor, Photovoltaic Output - 4N29SR2M 1005761-4N29SR2M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1005761-4N29SR2M Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington with Base Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 100% @ 10mA Switching Turn-On and Turn-Off Time: 5μs, 40μs (Max) Maximum Output Voltage: 30V Channel Output Current: 150mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1005761-4N29SR2M
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington with Base
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1V
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 100% @ 10mA
Switching Turn-On and Turn-Off Time: 5μs, 40μs (Max)
Maximum Output Voltage: 30V
Channel Output Current: 150mA
Continuous forward current- Max: 80mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-4N29SR2M
Bipolar Transistor 903-4N29SR2M
Transistor Output Optocouplers Photodarlington Product overview: 4N29SR2M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N29SR2M can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers Photodarlington Product overview: 4N29SR2M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N29SR2M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1005761-4N29SR2M 903-4N29SR2M
Product Name Optoisolators - Transistor, Photovoltaic Output - 4N29SR2M Bipolar Transistor
Package Type SOT3; 6-SMD Reel
Unlock Full Specs
to access all available technical data