The 4N28SVM is a 6-pin phototransistor optocoupler in a surface mount package with VDE certification and black package configuration. It consists of a gallium arsenide infrared emitting diode coupled to a silicon phototransistor, providing electrical isolation up to 5300 Vac (rms) for non-white packages. The device supports a collector-emitter voltage of 30 V, forward current of 100 mA, and operates within a temperature range of -55°C to 100°C. It meets UL and VDE safety standards and has a current transfer ratio between 10% and 20% at 10 mA forward current and 10 V collector-emitter voltage.
OPTOISO 4.17KV TRANS W/BASE 6SMD Product overview: 4N28SVM from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.17KV. Search-friendly keywords include transistor, BJT, switching, amplification, 4.17KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N28SVM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N28SVM |
| Product Name | 4.17KV Bipolar Transistor |
| Package Type | Tube |