The 4N27SR2VM is a 6-pin dual in-line phototransistor optocoupler with a gallium arsenide infrared LED and silicon phototransistor, housed in a surface-mount package with tape and reel for automated assembly. It meets UL and VDE isolation standards, with an input-output isolation voltage of 5300 Vac (rms) for black package variants and 7500 Vac (pk) for white packages. The device supports operating temperatures from -55°C to +100°C, with a collector-emitter voltage rating of 30 V and maximum power dissipation of 250 mW. The series complies with RoHS and AEC-Q200.
OPTOISO 4.17KV TRANS W/BASE 6SMD Product overview: 4N27SR2VM from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.17KV. Search-friendly keywords include transistor, BJT, switching, amplification, 4.17KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N27SR2VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N27SR2VM |
| Product Name | 4.17KV Bipolar Transistor |
| Package Type | Reel package |