The 4N25SVM is a 6-pin phototransistor optocoupler in a surface mount package with VDE 0884 approval and a white package (-M suffix). It features an infrared LED coupled to a silicon phototransistor for electrical isolation between input and output. The device supports an input forward current of up to 60 mA, a collector-emitter voltage of 30 V, and an isolation voltage of 7500 Vac(pk). It meets UL and VDE safety standards and is rated for operation from -55°C to +100°C. The package is designed for surface mount assembly with a lead spacing of 0.4 inches and is compatible with tape and reel packaging.
1-Ch Phototransistor Optocoupler, 5.3kV Isolation, 60mA, SMD Product overview: 4N25SVM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N25SVM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N25SVM |
| Product Name | SMD 5.3kV 60mA Bipolar Transistor |
| PD | 150 milliwatts |