onsemi Logic - Logic - Comparators - 4585BCP 4585BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 197740-4585BCP Packaging: Tube/Rail Type: Magnitude Comparator Mounting: Through Hole Current - Output High, Low: 4.2mA, 4.2mA Max Propagation Delay @ V, Max CL: 260ns @ 15V, 50pF Current - Quiescent: 20μA Output: Active High Number of Bits: 4 Output Function: A B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 197740-4585BCP Packaging: Tube/Rail Type: Magnitude Comparator Mounting: Through Hole Current - Output High, Low: 4.2mA, 4.2mA Max Propagation Delay @ V, Max CL: 260ns @ 15V, 50pF Current - Quiescent: 20μA Output: Active High Number of Bits: 4 Output Function: A B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Comparators - 4585BCP - 197740-4585BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - 4585BCP
197740-4585BCP
Logic - Logic - Comparators - 4585BCP 197740-4585BCP
Manufacturer: ON Semiconductor Win Source Part Number: 197740-4585BCP Packaging: Tube/Rail Type: Magnitude Comparator Mounting: Through Hole Current - Output High, Low: 4.2mA, 4.2mA Max Propagation Delay @ V, Max CL: 260ns @ 15V, 50pF Current - Quiescent: 20μA Output: Active High Number of Bits: 4 Output Function: A B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 197740-4585BCP
Packaging: Tube/Rail
Type: Magnitude Comparator
Mounting: Through Hole
Current - Output High, Low: 4.2mA, 4.2mA
Max Propagation Delay @ V, Max CL: 260ns @ 15V, 50pF
Current - Quiescent: 20μA
Output: Active High
Number of Bits: 4
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
4BIT Linear Comparator IC - 773-4585BCP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4BIT Linear Comparator IC
773-4585BCP
4BIT Linear Comparator IC 773-4585BCP
IC COMPARATOR 4BIT CMOS 16DIP Product overview: 4585BCP from ON Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT. Search-friendly keywords include Linear Comparator IC, Logic Comparators, electronic component, datasheet, replacement part, 4BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 773-4585BCP can be used for catalog matching and distributor lookup.

IC COMPARATOR 4BIT CMOS 16DIP Product overview: 4585BCP from ON Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT. Search-friendly keywords include Linear Comparator IC, Logic Comparators, electronic component, datasheet, replacement part, 4BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 773-4585BCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog Comparators Analog Comparators
Product Number 197740-4585BCP 773-4585BCP
Product Name Logic - Logic - Comparators - 4585BCP 4BIT Linear Comparator IC
Supply Voltage (VS) 3 to 18 volts
Unlock Full Specs
to access all available technical data