onsemi Logic - Logic - Gates and Inverters - 4584BCP 4584BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 197739-4584BCP Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.6 V to 4.6 V Logic Level - High: 3.4 V to 10.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 197739-4584BCP Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.6 V to 4.6 V Logic Level - High: 3.4 V to 10.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 4584BCP - 197739-4584BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 4584BCP
197739-4584BCP
Logic - Logic - Gates and Inverters - 4584BCP 197739-4584BCP
Manufacturer: ON Semiconductor Win Source Part Number: 197739-4584BCP Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.6 V to 4.6 V Logic Level - High: 3.4 V to 10.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 197739-4584BCP
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.6 V to 4.6 V
Logic Level - High: 3.4 V to 10.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic IC - 705-4584BCP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Logic IC
705-4584BCP
Logic IC 705-4584BCP
IC SCHMITT TRIGGER HEX 14DIP Product overview: 4584BCP from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-4584BCP can be used for catalog matching and distributor lookup.

IC SCHMITT TRIGGER HEX 14DIP Product overview: 4584BCP from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-4584BCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 197739-4584BCP 705-4584BCP
Product Name Logic - Logic - Gates and Inverters - 4584BCP Logic IC
Gate Type NOT; Inverter
Supply Voltage 3 V ~ 18 V
Inputs 6 6
Propagation Delay 80 ns 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7705305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details
Logic - Gates and Inverters - 54ALS27J/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100102J-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type OR; NOR
Output Type Differential
IC Package Type Other; Through Hole
View Details
2 suppliers
Dual Logic IC - 705-74AHCT2G08GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND; AND
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
5 suppliers