Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 197734-4503BCN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 17.6mA, 25mA
Number of Elements: 2
Number of Bits per Element: 2, 4 (Hex)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 197734-4503BCN |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 4503BCN |
| Supply Voltage (VS) | 3 to 15 volts |